Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.70
|
-
|
Buy Now |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Pin Diameter | 0.25mm |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 18.2mm |
Pin Length | 6.9mm |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 0-0165514-1?
Additional datasheets, footprints and schematics for 0-0165514-1 are listed on our Part Details page. You can also find images and similar parts to 0-0165514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0165514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0165514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0165514-1 fall under?
The 0-0165514-1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0-0165514-1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0165514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0165514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0165514-1 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 0-0165514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0165514-1 often in real-time on the comparison pages.
What if I can't find stock of 0-0165514-1?
You can fill out our help required form which you can use to request a quote for 0-0165514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.