Status: | Unknown |
---|---|
Series: | OLFLEX EB Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Blue |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.7mm |
Voltage Rating | 500V |
Product Range | OLFLEX EB Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
Shld Flex Cable,3Cond, 0.75Mm2 | Newark Electronics |
SHLD FLEX CABLE,3COND, 0.75MM2 | element14 |
Where can I find additional details, specifications and documents for a 0012421.?
Additional datasheets, footprints and schematics for 0012421. are listed on our Part Details page. You can also find images and similar parts to 0012421. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0012421. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0012421. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0012421. fall under?
The 0012421. is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0012421. when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0012421. you can contact the distributor directly for product support, shipping queries etc.
Is the 0012421. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0012421. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0012421..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0012421. often in real-time on the comparison pages.
What if I can't find stock of 0012421.?
You can fill out our help required form which you can use to request a quote for 0012421. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.