Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.23
|
39
in stock
|
Buy Now | |
Electro Enterprises
from US$38.86
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$32.73
|
39
in stock
|
Buy Now | |
element14
from US$56.62
|
39
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
TTI Europe
from US$30.06
|
-
|
Buy Now |
Tape Type | Electrical Insulation |
---|---|
Tape Backing Material | Copper Foil |
Tape Width - Metric | 25mm |
Tape Width - Imperial | 0.98" |
Tape Length - Metric | 4.5m |
Tape Length - Imperial | 14.76ft |
Electrical Shielding Tape, 25Mm X 4.5M | Newark Electronics |
ELECTRICAL SHIELDING TAPE, 25MM X 4.5M | element14 |
569741-000 1-1194518-7 | Heilind Electronics |
000W280-TAPE | TTI Europe |
Where can I find additional details, specifications and documents for a 000W280-TAPE?
Additional datasheets, footprints and schematics for 000W280-TAPE are listed on our Part Details page. You can also find images and similar parts to 000W280-TAPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000W280-TAPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000W280-TAPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000W280-TAPE fall under?
The 000W280-TAPE is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 000W280-TAPE when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000W280-TAPE you can contact the distributor directly for product support, shipping queries etc.
Is the 000W280-TAPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000W280-TAPE have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 000W280-TAPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000W280-TAPE often in real-time on the comparison pages.
What if I can't find stock of 000W280-TAPE?
You can fill out our help required form which you can use to request a quote for 000W280-TAPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.