Status: | Unknown |
---|---|
Series: | SPOX 5195 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | SPOX 5195 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
3.96 MM SPOX HOUSING | TTI Europe |
6CKT 3.96MM SPOX HOUSING 519506 | Heilind Electronics |
Headers & Wire Housings 6CKT 396MM SPOX HOUSING 519506 | Sager |
3.96mm Pitch SPOXâ„¢ Crimp Housing, Female, with Friction Ramp, 6 Circuits | Power and Signal Group |
Conn Housing F 6 POS 3.96mm Crimp ST Cable Mount Bag | Avnet Asia |
Where can I find additional details, specifications and documents for a 0009501061?
Additional datasheets, footprints and schematics for 0009501061 are listed on our Part Details page. You can also find images and similar parts to 0009501061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0009501061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0009501061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0009501061 fall under?
The 0009501061 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0009501061 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0009501061 you can contact the distributor directly for product support, shipping queries etc.
Is the 0009501061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0009501061 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Sager, Heilind Electronics Asia and Power and Signal Group have stock available or on a lead time for 0009501061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0009501061 often in real-time on the comparison pages.
What if I can't find stock of 0009501061?
You can fill out our help required form which you can use to request a quote for 0009501061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.