Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.19
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Connector, RF Adapter, UG-414/U, BNC Jack to BNC Jack, Panel Mount, 50 Ohm | Amphenol RF 000-47000 | RS Americas |
Rf/Coaxial Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
RF/COAXIAL ADAPTER, BNC JACK-BNC JACK | element14 |
RF / Coaxial Adapter, BNC, Jack, BNC, Jack, Straight Adapter, 50 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-47000?
Additional datasheets, footprints and schematics for 000-47000 are listed on our Part Details page. You can also find images and similar parts to 000-47000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-47000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-47000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-47000 fall under?
The 000-47000 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 000-47000 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-47000 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-47000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-47000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 000-47000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-47000 often in real-time on the comparison pages.
What if I can't find stock of 000-47000?
You can fill out our help required form which you can use to request a quote for 000-47000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.