Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.99
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.16
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
8
in stock
|
Buy Now | |
element14
from US$2.00
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 Essex 621-715 |
Contact Material | Brass |
Connector 50 Ohms Straight RG&frasl U Plenum 58 BNC Silver&frasl Gold Plug | Amphenol RF 000-36650-3RFX | RS Americas |
Plug | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP | element14 |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-36650-3RFX?
Additional datasheets, footprints and schematics for 000-36650-3RFX are listed on our Part Details page. You can also find images and similar parts to 000-36650-3RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-36650-3RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-36650-3RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-36650-3RFX fall under?
The 000-36650-3RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 000-36650-3RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-36650-3RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 000-36650-3RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-36650-3RFX have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 000-36650-3RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-36650-3RFX often in real-time on the comparison pages.
What if I can't find stock of 000-36650-3RFX?
You can fill out our help required form which you can use to request a quote for 000-36650-3RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.