Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.78
|
412
in stock
|
Buy Now | |
TTI Europe
from US$10.03
|
985
in stock
|
Buy Now | |
Farnell
from US$16.17
|
820
in stock
|
Buy Now | |
Heilind Electronics
from US$23.34
|
762
in stock
|
Buy Now | |
element14
from US$13.32
|
412
in stock
|
Buy Now | |
RS Americas
from US$13.38
|
291
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.34
|
178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.61
|
25
in stock
|
Buy Now | |
RS
from US$15.41
|
21
in stock
|
Buy Now | |
Avnet America
from US$9.94
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | MHV Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59, RG62, RG71, RG140, RG210 |
Contact Material | Brass |
RoHS Compliant | Yes |
MHV STRAIGHT CLAMP PLUG FOR RG UG-932/U | Heilind Electronics |
Rf Coaxial, Mhv, Straight Plug, 50Ohm | Newark Electronics |
Connector rf coaxial mhv(high voltage)straight plug std clamp rg59 62 71 140 210 | Amphenol RF 000-28000 | RS Americas |
Plug | Transfer Multisort Elektronik |
UG-932/U MHV Straight Clamp Plug RG-59 R | RS |
RF / Coaxial Connector, MHV Coaxial, Straight Plug, Crimp, 50 ohm, RG59, RG62, RG71, RG140, RG210 | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-28000?
Additional datasheets, footprints and schematics for 000-28000 are listed on our Part Details page. You can also find images and similar parts to 000-28000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-28000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-28000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-28000 fall under?
The 000-28000 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 000-28000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-28000 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-28000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-28000 have stock available?
Authorised distributors including TTI Europe, Farnell, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 000-28000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-28000 often in real-time on the comparison pages.
What if I can't find stock of 000-28000?
You can fill out our help required form which you can use to request a quote for 000-28000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.