00020 Light Bulbs & Tubes by Sylvania Semiconductors

LAMP T5 MINIATURE 8W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Farnell
Farnell
from US$1.65
No stock
Buy Now
Logo for element14
element14
from US$3.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Lamp Base Type G5
Bulb Size T-5
Input Power 8W
Tube Length 302.5mm
Luminous Flux 400lm
Colour Temperature Typ 3500K
Light Colour White
Product Range -
Bulb Diameter 16mm
Colour White
External Diameter 16mm
External Length / Height 300mm
Fluorescent Tube Diameter 16mm
Height 300mm
Length 288mm
Luminous Flux Typ 400lm
Power Rating 8W
Supply Voltage 56V

Alternative Descriptions

LAMP, T5, MINIATURE, 8W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 00020?

Additional datasheets, footprints and schematics for 00020 are listed on our Part Details page. You can also find images and similar parts to 00020 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 00020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00020 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 00020 fall under?

The 00020 is listed under Electrical & Lighting > Light Bulbs & Tubes > Fluorescent Tubes.

Can I view similar or alternative parts?

You can view similar parts to 00020 when available in the Fluorescent Tubes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 00020 you can contact the distributor directly for product support, shipping queries etc.

Is the 00020 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 00020 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 00020.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 00020 often in real-time on the comparison pages.

What if I can't find stock of 00020?

You can fill out our help required form which you can use to request a quote for 00020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay