Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse Current | 1.6A |
---|---|
Product Range | SPT Series |
Voltage Rating VAC | 250VAC |
Voltage Rating V DC | 300VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 1.5kA |
Breaking Capacity Current DC | 1.5kA |
SVHC | Lead (15-Jan-2019) |
Approval Bodies | CCC |
Body Diameter | 5.2mm |
Body Length | 20mm |
Breaking Capacity | 10kA @ 125V AC 1.5kA @ 250V AC / 300V DC |
Breaking Capacity Current UL | 10000A |
External Width | 5mm |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Type Blowing Characteristic | Time Lag T |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Drop @ Rated Current | 130mV |
Fuse: fuse | Transfer Multisort Elektronik |
Smd-Spt 5X20 Fuse T 1.6A H 250V Ac/Plastic Bag |Schurter 0001.2706.11 | Newark Electronics |
FUSE, SMT, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5x20mm, 250Vac, 1.6A, Au Plate, Bag 100 pcs | Avnet America |
Fuse, Cylinder, Time-Lag, 1.6A, 250VAC/300VDC, 5x20mm, Ceramic, Au Plt, Srfc Mt | Schurter 0001.2706.11 | RS Americas |
FUSE, 1.6A, SMD-SPT 5 X 20 T1.6AH250V | element14 |
Surface Mount Fuses SMD-SPT 5X20 1.6A | Sager |
FUSE, SMT, Non-resettable, Slow Blow, High Breaking Capacity, SP �5x20mm, 250Vac, 1.6A, Au Plate, Bag 100 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2706.11?
Additional datasheets, footprints and schematics for 0001.2706.11 are listed on our Part Details page. You can also find images and similar parts to 0001.2706.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2706.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2706.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2706.11 fall under?
The 0001.2706.11 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2706.11 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2706.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2706.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2706.11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 0001.2706.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2706.11 often in real-time on the comparison pages.
What if I can't find stock of 0001.2706.11?
You can fill out our help required form which you can use to request a quote for 0001.2706.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.