0001.2529 Circuit Protection by Schurter

SPT 6.3X32 FUSE 3.15A T / Blister Tray

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Newark
Newark
from US$2.93
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.10
191
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.45
-
Buy Now
Logo for Sager
Sager
from US$2.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Fuse: fuse | Transfer Multisort Elektronik
Spt 6.3X32 Fuse T 3.15A/Blister Tray |Schurter 0001.2529 | Newark Electronics
Cartridge Fuses SPT 250V 3.15A | Future Electronics
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø6.3x32mm, 250Vac, 3.15A, Box 10 pcs | Avnet America
Fuse, SPT 6.3x32, 3.15 A, 250 VAC, Time-Lag L, Non-Resettable Fuse | Schurter 0001.2529 | RS Americas
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �6.3x32mm, 250Vac, 3.15A, Box 10 pcs | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0001.2529?

Additional datasheets, footprints and schematics for 0001.2529 are listed on our Part Details page. You can also find images and similar parts to 0001.2529 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0001.2529 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2529 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0001.2529 fall under?

The 0001.2529 is listed under Circuit Protection > More Circuit Protection.

Can I view similar or alternative parts?

You can view similar parts to 0001.2529 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2529 you can contact the distributor directly for product support, shipping queries etc.

Is the 0001.2529 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0001.2529 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 0001.2529.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0001.2529 often in real-time on the comparison pages.

What if I can't find stock of 0001.2529?

You can fill out our help required form which you can use to request a quote for 0001.2529 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay