Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
700
in stock
|
Buy Now | |
element14
from US$0.38
|
19,929
in stock
|
Buy Now | |
Farnell
from US$0.39
|
19,819
in stock
|
Buy Now | |
Sager
from US$0.34
|
19,565
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
4,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
3,570
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
1,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
790
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
760
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
379
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,170
in stock
|
Buy Now | |
Avnet America
-
|
790
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 3.15A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 1.5kA @ 250V AC 10kA @ 125V AC |
Fuse Breaking Capacity Voltage AC | 250VAC |
FUSE, ANTISURGE, CERAMIC, 3.15A, 5X20MM | element14 |
Cartridge Fuses SPT 5X20 250V 3.15A | Sager |
3.15A 250V SLOW 5X20 | Rutronik |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Time-lag 3,15A | Schukat Electronic |
Spt 5X20, 3.15 A, 300 Vdc, 250 Vac, Time-Lag T, Non-Resettable Fuse Rohs Compliant: Yes |Schurter 0001.2509 | Newark Electronics |
SPT Series Time Lag 250 V 3.15 A ╪ 5 x 20 mm Non Resettable Miniature Fuse | Future Electronics |
Fuse SPT 5x20 Time Lag T,3.15A, 250V | RS |
Schurter Fuse 5 x 20mm, 3.15A, 250V, Time Lag T | Distrelec |
Fuse Cylinder, Time-Lag 3.15A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2509 | RS Americas |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �5.0x20mm, 250Vac, 3.15A, Box 10 pcs | Avnet Abacus |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 3.15A, Box 10 pcs | Avnet America |
SPT 5X20 FUSE 3.15A T | TTI Europe |
Where can I find additional details, specifications and documents for a 0001.2509?
Additional datasheets, footprints and schematics for 0001.2509 are listed on our Part Details page. You can also find images and similar parts to 0001.2509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2509 fall under?
The 0001.2509 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2509 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2509 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2509 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2509 have stock available?
Authorised distributors including element14, Farnell, Sager, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for 0001.2509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2509 often in real-time on the comparison pages.
What if I can't find stock of 0001.2509?
You can fill out our help required form which you can use to request a quote for 0001.2509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.