Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | G5 |
---|---|
Bulb Size | T-5 |
Input Power | 6W |
Tube Length | 226.3mm |
Luminous Flux | 280lm |
Colour Temperature Typ | 3500K |
Light Colour | White |
Product Range | - |
Bulb Diameter | 16mm |
Colour | White |
External Diameter | 16mm |
External Length / Height | 225mm |
Fluorescent Tube Diameter | 16mm |
Height | 225mm |
Length | 212mm |
Luminous Flux Typ | 280lm |
Power Rating | 6W |
Supply Voltage | 42V |
LAMP, T5, MINIATURE, 6W | Farnell |
Where can I find additional details, specifications and documents for a 00012?
Additional datasheets, footprints and schematics for 00012 are listed on our Part Details page. You can also find images and similar parts to 00012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00012 fall under?
The 00012 is listed under Electrical & Lighting > Light Bulbs & Tubes > Fluorescent Tubes.
Can I view similar or alternative parts?
You can view similar parts to 00012 when available in the Fluorescent Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00012 you can contact the distributor directly for product support, shipping queries etc.
Is the 00012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00012 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for 00012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00012 often in real-time on the comparison pages.
What if I can't find stock of 00012?
You can fill out our help required form which you can use to request a quote for 00012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.