Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
460
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
420
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Sager
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1.6A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | SP Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Fast Acting |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/1 UL 248-14 CSA C22.2 no. 248.14 |
Fuse 5x20 Quick-acting 1,6A | Schukat Electronic |
FUSE FA1 1.6A | RS |
Fuse: fuse | Transfer Multisort Elektronik |
SP 1.6A FAST 250V 5x20 Ceramic | Rutronik |
Cartridge Fuse, Fast Acting, 1.6A, 250V | Newark Electronics |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP ø5x20mm, 250Vac, 1.6A, Box 10 pcs | Avnet America |
Fuse, Cylinder, Quick-Acting, 1.6 A, 250 VAC, 5x20mm, Ceramic, Cartridge | Schurter 0001.1006 | RS Americas |
Cartridge Fuses SP 5X20 F 250V 1.6A | Sager |
FUSE, FAST ACTING, CERAMIC, 1.6A | element14 |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP �5x20mm, 250Vac, 1.6A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.1006?
Additional datasheets, footprints and schematics for 0001.1006 are listed on our Part Details page. You can also find images and similar parts to 0001.1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.1006 fall under?
The 0001.1006 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.1006 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.1006 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.1006 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for 0001.1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.1006 often in real-time on the comparison pages.
What if I can't find stock of 0001.1006?
You can fill out our help required form which you can use to request a quote for 0001.1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.