Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$52.39
|
77
in stock
|
Buy Now | |
RS Americas
from US$48.00
|
259
in stock
|
Buy Now | |
Farnell
from US$54.73
|
88
in stock
|
Buy Now | |
element14
from US$48.45
|
77
in stock
|
Buy Now | |
Avnet Asia
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$41.02
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | MHV Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Connector rf coaxial mhv(high voltage)bulkhead receptacle spade terminal | Amphenol RF 000-10400 | RS Americas |
Rf/Coaxial, Mhv Bulkhead Receptacle, Straight | Newark Electronics |
RF / Coaxial Connector, MHV Coaxial, Straight Bulkhead Jack, Solder, Beryllium Copper | Avnet Asia |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-10400?
Additional datasheets, footprints and schematics for 000-10400 are listed on our Part Details page. You can also find images and similar parts to 000-10400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-10400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-10400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-10400 fall under?
The 000-10400 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 000-10400 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-10400 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-10400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-10400 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for 000-10400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-10400 often in real-time on the comparison pages.
What if I can't find stock of 000-10400?
You can fill out our help required form which you can use to request a quote for 000-10400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.