0001.2711.11 Fuses & Circuit Protection by Schurter

FUSE 5A SMD-SPT 5 X 20 T5AH250V

Status: Unknown
Series: SPT Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
3,300 units
Buy Now
Logo for element14 element14
519 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
300 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Sager Sager
-
Buy Now
Logo for Avnet Europe Avnet Europe
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fuse Current 5A
Product Range SPT Series
Voltage Rating VAC 250VAC
Voltage Rating V DC 150VDC
Blow Characteristic Time Delay
Fuse Case Style SMD
Breaking Capacity Current AC 1.5kA
Breaking Capacity Current DC 1.5kA
SVHC Lead (15-Jan-2019)
Approval Bodies CCC
Body Diameter 5.2mm
Body Length 20mm
Breaking Capacity 10kA @ 125V AC 1.5kA @ 250V AC / 150V DC
Breaking Capacity Current UL 10000A
External Width 5mm
Fuse Breaking Capacity Voltage AC 250V
Fuse Size Metric 5mm x 20mm
Fuse Type Blowing Characteristic Time Lag T
Operating Temperature Max 125°C
Operating Temperature Min -40°C
Voltage Drop @ Rated Current 90mV

Alternative Descriptions

Smd-Spt 5X20 Fuse T 5A H 250V Ac |Schurter 0001.2711.11 | Newark Electronics
FUSE, 5A, SMD-SPT 5 X 20 T5AH250V | Farnell
SMD-SPT FUSE 5A T | Onlinecomponents.com
FUSE, SMT, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5x20mm, 250Vac, 5.0A, Au Plate, Bag 100 pcs | Avnet America
Surface Mount Fuses SMD-SPT 5X20 5A | Sager
SMD-SPT 5X20 5A | Mouser Electronics
Fuse, Cylinder, Time-Lag, 5A, 250VAC/150VDC, 5x20mm, Ceramic, Au Plt, Surface Mt | RS Americas

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0001.2711.11?

Additional datasheets, footprints and schematics for 0001.2711.11 are listed on our Part Details page. You can also find images and similar parts to 0001.2711.11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0001.2711.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2711.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0001.2711.11 fall under?

The 0001.2711.11 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0001.2711.11 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2711.11 you can contact the distributor directly for product support, shipping queries etc.

Is the 0001.2711.11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0001.2711.11 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Onlinecomponents.com and Avnet America have stock available or on a lead time for 0001.2711.11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0001.2711.11 often in real-time on the comparison pages.

What if I can't find stock of 0001.2711.11?

You can fill out our help required form which you can use to request a quote for 0001.2711.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay