Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
2,202
units
|
Buy Now |
![]() |
Sager |
5,270
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,760
units
|
Buy Now |
![]() |
Farnell |
1,150
units
|
Buy Now |
![]() |
Future Electronics |
968
units
|
Buy Now |
![]() |
Schukat Electronic |
890
units
|
Buy Now |
![]() |
element14 |
860
units
|
Buy Now |
![]() |
RS Americas |
778
units
|
Buy Now |
![]() |
Newark Electronics |
721
units
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 12.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 500A |
SVHC | No SVHC (15-Jan-2019) |
Breaking Capacity | 500A @ 250V AC 1kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Fuse Type Blowing Characteristic | Time Delay |
Voltage Rating V DC | 125V |
Cartridge Fuses SLOW BLOW 5X20 12.5A | Sager |
Schurter Fuse 5 x 20mm, 12.5A, 250V, Time Lag T | Distrelec |
Fuse: fuse | Transfer Multisort Elektronik |
FUSE, 5X20MM, 12.5A | Farnell |
SPT Series Time Lag 250 V 12.5 A ╪ 5 x 20 mm Non Resettable Miniature Fuse | Future Electronics |
Fuse 5x20 Time-lag 12,5A | Schukat Electronic |
Fuse Cylinder, Time-Lag 12.5A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2515 | RS Americas |
Fuse, Cartridge, 12.5A 5X20Mm Time Delay | Newark Electronics |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 12.5A, Box 10 pcs | Avnet Asia |
Where can I find additional details, specifications and documents for a 0001.2515?
Additional datasheets, footprints and schematics for 0001.2515 are listed on our Part Details page. You can also find images and similar parts to 0001.2515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2515 fall under?
The 0001.2515 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2515 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2515 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2515 have stock available?
Authorised distributors including Sager, Distrelec, Transfer Multisort Elektronik, Farnell and Future Electronics have stock available or on a lead time for 0001.2515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2515 often in real-time on the comparison pages.
What if I can't find stock of 0001.2515?
You can fill out our help required form which you can use to request a quote for 0001.2515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.