Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,030
in stock
|
Buy Now | |
element14
from US$0.39
|
11,020
in stock
|
Buy Now | |
Farnell
from US$0.39
|
10,960
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
5,410
in stock
|
Buy Now | |
Sager
from US$0.37
|
3,216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,820
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
990
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
660
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
339
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | METI VDE |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 1kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/5 UL 248-14 CSA C22.2 no. 248.14 |
Voltage Rating V DC | 150V |
FUSE, ANTISURGE, CERAMIC, 8A | element14 |
SPT 5X20 FUSE 8A T | TTI Europe |
Cartridge Fuses SLOW ACTING 5X20 8A | Sager |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse SPT 5x20 time lag T, 8A, 250V | RS |
Fuse Cylinder, Time-Lag 8A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2513 | RS Americas |
Schurter Fuse 5 x 20mm, 8A, 250V, Time Lag T | Distrelec |
Fuse 5x20 Time-lag 8A | Schukat Electronic |
Fuse, Cartridge, 8A, 5X20Mm, Time Delay | Newark Electronics |
SPT 8A 5x20 250V SLOW IEC | Rutronik |
SPT Series Time Lag 250 V 8 A ╪ 5 x 20 mm Non Resettable Miniature Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0001.2513?
Additional datasheets, footprints and schematics for 0001.2513 are listed on our Part Details page. You can also find images and similar parts to 0001.2513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2513 fall under?
The 0001.2513 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2513 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2513 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2513 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Sager and Transfer Multisort Elektronik have stock available or on a lead time for 0001.2513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2513 often in real-time on the comparison pages.
What if I can't find stock of 0001.2513?
You can fill out our help required form which you can use to request a quote for 0001.2513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.