Status: | Unknown |
---|---|
Series: | SPT Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,300
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
1,070
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
936
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
560
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
250
in stock
|
Buy Now | |
element14
from US$0.38
|
200
in stock
|
Buy Now | |
Farnell
from US$0.37
|
200
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.25A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SPT Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 10kA @ 125V AC 1.5kA @ 250V AC / 300V DC |
Breaking Capacity Current DC | 1.5kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Time Delay |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 1600mW |
Standard | IEC 60127-2/5 UL 248-14 CSA C22.2 no. 248.14 |
Voltage Rating V DC | 300V |
Spt 5X20 Fuse T 1.25A H 250V Ac/Carton Box |Schurter 0001.2505 | Newark Electronics |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Time-lag 1,25A | Schukat Electronic |
Fuse Cylinder, Time-Lag 1.25A, 250 VAC 5x20mm, Ceramic, SPT 5x20 Series | Schurter 0001.2505 | RS Americas |
T | RS |
Schurter Fuse 5 x 20mm, 1.25A, 250V, Time Lag T | Distrelec |
SPT Series Time Lag 250 V 1.25 A ╪ 5 x 20 mm Non Resettable Miniature Fuse | Future Electronics |
FUSE, ANTISURGE, CERAMIC, 1.25A | element14 |
SPT 1.25A SLOW 250V slow IEC | Rutronik |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP ø5.0x20mm, 250Vac, 1.25A, Box 10 pcs | Avnet America |
Cartridge Fuses SPT 5X20 250V 1.25A | Sager |
FUSE, Cartridge, Non-resettable, Slow Blow, High Breaking Capacity, SP �5.0x20mm, 250Vac, 1.25A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.2505?
Additional datasheets, footprints and schematics for 0001.2505 are listed on our Part Details page. You can also find images and similar parts to 0001.2505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.2505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.2505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.2505 fall under?
The 0001.2505 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.2505 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.2505 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.2505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.2505 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Schukat Electronic, RS Americas and RS have stock available or on a lead time for 0001.2505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.2505 often in real-time on the comparison pages.
What if I can't find stock of 0001.2505?
You can fill out our help required form which you can use to request a quote for 0001.2505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.