0001.1034 Fuses & Fuse Accessories by Schurter

FUSE, CARTRIDGE, 10A, FAST ACTING

Status: Unknown
Series: SP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.13

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.13
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 10A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Product Range SP Series
Breaking Capacity Current AC 1.5kA
RoHS Compliant Yes

Alternative Descriptions

Schurter Fuse 6.3 x 32mm, 8A, 250V, Quick Acting F | Distrelec
Fuse, Cartridge, 10A, Fast Acting | Newark Electronics
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP �6.3x32mm, 250Vac, 10.0A, Box 10 pcs | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0001.1034?

Additional datasheets, footprints and schematics for 0001.1034 are listed on our Part Details page. You can also find images and similar parts to 0001.1034 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0001.1034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.1034 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0001.1034 fall under?

The 0001.1034 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to 0001.1034 when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.1034 you can contact the distributor directly for product support, shipping queries etc.

Is the 0001.1034 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0001.1034 have stock available?

Authorised distributors including Distrelec, Newark Electronics and Avnet Abacus have stock available or on a lead time for 0001.1034.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0001.1034 often in real-time on the comparison pages.

What if I can't find stock of 0001.1034?

You can fill out our help required form which you can use to request a quote for 0001.1034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay