Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
970
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
840
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
823
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
340
in stock
|
Buy Now | |
element14
from US$0.40
|
290
in stock
|
Buy Now | |
Farnell
from US$0.42
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 12.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | SP Series |
Breaking Capacity Current AC | 1kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | METI |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 500A @ 125V DC 1kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Fast Acting |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Standard | IEC 60127-2/1 UL 248-14 CSA C22.2 no. 248.14 |
Fuse 5x20 Quick-acting 12,5A | Schukat Electronic |
SP 5X20 FUSE 12.5A F | RS |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Cylinder, Quick-Acting, 12.5 A, 250 VAC, 5x20mm, Ceramic, Cartridge | Schurter 0001.1015 | RS Americas |
SP 12.5A FAST 250V 5x20 Ceramic | Rutronik |
FUSE, FAST ACTING, CERAMIC, 12.5A | element14 |
Sp 5X20, 12.5 A, 250 Vac, Quick-Acting F, Non-Resettable Fuse Rohs Compliant: Yes |Schurter 0001.1015 | Newark Electronics |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP ø5x20mm, 250Vac, 12.5A, Box 10 pcs | Avnet America |
Cartridge Fuses SP 5X20 F 250V 12.5A | Sager |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP �5x20mm, 250Vac, 12.5A, Box 10 pcs | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0001.1015?
Additional datasheets, footprints and schematics for 0001.1015 are listed on our Part Details page. You can also find images and similar parts to 0001.1015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.1015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.1015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.1015 fall under?
The 0001.1015 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.1015 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.1015 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.1015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.1015 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, RS Americas and Rutronik have stock available or on a lead time for 0001.1015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.1015 often in real-time on the comparison pages.
What if I can't find stock of 0001.1015?
You can fill out our help required form which you can use to request a quote for 0001.1015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.