Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,149
units
|
Buy Now |
![]() |
element14 |
1,080
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
440
units
|
Buy Now |
![]() |
Schukat Electronic |
200
units
|
Buy Now |
![]() |
Onlinecomponents.com |
2
units
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1.25A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | SP Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CCC |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Breaking Capacity Voltage AC | 250VAC |
Fuse Type Blowing Characteristic | Fast Acting |
Length | 20mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Dissipation Max | 4000mW |
Standard | IEC 60127-2/1 UL 248-14 CSA C22.2 no. 248.14 |
FUSE, FAST ACTING, CERAMIC, 1.25A | Farnell |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 5x20 Quick-acting 1,25A | Schukat Electronic |
SP 5X20 FUSE 1.25A F | Onlinecomponents.com |
FUSE, Cartridge, Quick Acting, High Breaking Capacity, Non-resttable, SP ø5x20mm, 250Vac, 1.25A, Box 10 pcs | Avnet Europe |
SP 1.25A FAST 250V 5x20 Ceramic | Rutronik |
Cartridge Fuses SP 5X20 F 250V 1.25A | Sager |
Fuse, Cylinder, Quick-Acting, 1.25 A, 250 VAC, 5x20mm, Ceramic, Cartridge | RS Americas |
SP 5X20 F 250V 1.25A | Mouser Electronics |
Where can I find additional details, specifications and documents for a 0001.1005?
Additional datasheets, footprints and schematics for 0001.1005 are listed on our Part Details page. You can also find images and similar parts to 0001.1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0001.1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0001.1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0001.1005 fall under?
The 0001.1005 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0001.1005 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0001.1005 you can contact the distributor directly for product support, shipping queries etc.
Is the 0001.1005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0001.1005 have stock available?
Authorised distributors including Farnell, element14, Transfer Multisort Elektronik, Schukat Electronic and Onlinecomponents.com have stock available or on a lead time for 0001.1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0001.1005 often in real-time on the comparison pages.
What if I can't find stock of 0001.1005?
You can fill out our help required form which you can use to request a quote for 0001.1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.