Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.36
|
47
in stock
|
Buy Now | |
Powell Electronics
from US$17.50
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$14.42
|
47
in stock
|
Buy Now | |
element14
from US$16.21
|
47
in stock
|
Buy Now | |
RS Americas
from US$15.34
|
21
in stock
|
Buy Now | |
Avnet America
from US$10.86
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174, RG179, RG187, RG188, RG316 |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Bulkhead Jack 50 Ohm Clamp/Sldr | Newark Electronics |
Connector 50 Ohms Straight&frasl Bulkhead RG&frasl U 178 196 BNC Silver&fr | Amphenol RF 000-86350 | RS Americas |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-86350?
Additional datasheets, footprints and schematics for 000-86350 are listed on our Part Details page. You can also find images and similar parts to 000-86350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-86350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-86350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-86350 fall under?
The 000-86350 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 000-86350 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-86350 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-86350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 000-86350 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 000-86350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-86350 often in real-time on the comparison pages.
What if I can't find stock of 000-86350?
You can fill out our help required form which you can use to request a quote for 000-86350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.