Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.27
|
249
in stock
|
Buy Now | |
Powell Electronics
from US$9.12
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$11.07
|
249
in stock
|
Buy Now | |
element14
from US$8.46
|
249
in stock
|
Buy Now | |
RS Americas
from US$7.38
|
121
in stock
|
Buy Now | |
Heilind Electronics
from US$10.90
|
102
in stock
|
Buy Now | |
Avnet America
from US$5.72
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.90
|
20
in stock
|
Buy Now | |
Richardson RFPD
from US$8.19
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG179 RG187 RG188 RG316 |
Contact Material | Brass |
Rf/Coaxial Bnc Plug Str 50 Ohm Clamp/Sldr | Newark Electronics |
Connector, RF, BNC Straight Clamp Plug for RG-188, 50 Ohm, PTFE, Brass | Amphenol RF 000-69475 | RS Americas |
BNC (M) FOR RG188/U IMPROVED | Heilind Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-69475?
Additional datasheets, footprints and schematics for 000-69475 are listed on our Part Details page. You can also find images and similar parts to 000-69475 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-69475 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-69475 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-69475 fall under?
The 000-69475 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 000-69475 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-69475 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-69475 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-69475 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 000-69475.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-69475 often in real-time on the comparison pages.
What if I can't find stock of 000-69475?
You can fill out our help required form which you can use to request a quote for 000-69475 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.