Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.48
|
711
in stock
|
Buy Now | |
Heilind Electronics
from US$7.34
|
1,875
in stock
|
Buy Now | |
Newark Electronics
from US$9.72
|
711
in stock
|
Buy Now | |
element14
from US$5.31
|
711
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.34
|
625
in stock
|
Buy Now | |
RS Americas
from US$6.49
|
602
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG141 |
Contact Material | Brass |
Frequency Max | 4GHz |
BNC STRAIGHT CRIMP PLUG FOR RG | Heilind Electronics |
Rf/Coaxial, Bnc Plug, Straight, Crimp | Newark Electronics |
RF/COAXIAL, BNC PLUG, STRAIGHT, CRIMP | element14 |
Connector, RF Coaxial, BNC Straight Crimp Plug for RG-58, RG-141 Cable, 50 Ohm | Amphenol RF 000-36775 | RS Americas |
Conn BNC PL 50Ohm Crimp ST Cable Mount Gold Bag | Avnet America |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-36775?
Additional datasheets, footprints and schematics for 000-36775 are listed on our Part Details page. You can also find images and similar parts to 000-36775 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-36775 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-36775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-36775 fall under?
The 000-36775 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 000-36775 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-36775 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-36775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 000-36775 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 000-36775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-36775 often in real-time on the comparison pages.
What if I can't find stock of 000-36775?
You can fill out our help required form which you can use to request a quote for 000-36775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.