Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.01
|
No stock
|
Buy Now | |
RS Americas
from US$16.84
|
562
in stock
|
Buy Now | |
Heilind Electronics
from US$23.23
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.23
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$25.14
|
-
|
Buy Now | |
Avnet America
from US$10.69
|
-
|
Buy Now | |
element14
from US$20.17
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Gender | Plug |
RoHS Compliant | Yes |
Cap and Chain 50 Ohms BNC Resistor Terminator Cap and Chain, BNC Series | Amphenol RF 000-35650-51 | RS Americas |
BNC 50OHM CAP & CHAI | Heilind Electronics |
Cap & Chain, 50 Ohm Bnc Coaxial Connector | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, 50 ohm, Brass | Avnet America |
CAP & CHAIN, 50 OHM BNC COAXIAL CONNECTO | Farnell |
RF COAXIAL TERMINATION | Richardson RFPD |
Where can I find additional details, specifications and documents for a 000-35650-51?
Additional datasheets, footprints and schematics for 000-35650-51 are listed on our Part Details page. You can also find images and similar parts to 000-35650-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 000-35650-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-35650-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 000-35650-51 fall under?
The 000-35650-51 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 000-35650-51 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 000-35650-51 you can contact the distributor directly for product support, shipping queries etc.
Is the 000-35650-51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 000-35650-51 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 000-35650-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 000-35650-51 often in real-time on the comparison pages.
What if I can't find stock of 000-35650-51?
You can fill out our help required form which you can use to request a quote for 000-35650-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.