000-14625 Connectors by Amphenol

BNC Straight Clamp Plug, Reverse Polarity, for RG-58, 50 Ohm / Individual Bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Alternative Descriptions

Bnc Straight Clamp Plug, Reverse Polarity, For Rg-58, 50 Ohm/Individual Bag |Amphenol Rf 000-14625 | Newark Electronics
Conn BNC PL 0Hz to 4GHz 50Ohm Solder ST Cable Mount Silver | Avnet America
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 000-14625?

Additional datasheets, footprints and schematics for 000-14625 are listed on our Part Details page. You can also find images and similar parts to 000-14625 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 000-14625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 000-14625 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 000-14625 fall under?

The 000-14625 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 000-14625 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 000-14625 you can contact the distributor directly for product support, shipping queries etc.

Is the 000-14625 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 000-14625 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 000-14625.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 000-14625 often in real-time on the comparison pages.

What if I can't find stock of 000-14625?

You can fill out our help required form which you can use to request a quote for 000-14625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay