Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | 130mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Plastic |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 125mm |
Tweezer, Carbofib Tip | Newark Electronics |
TWEEZER, CARBOFIB TIP | element14 |
Where can I find additional details, specifications and documents for a 00 CF SA?
Additional datasheets, footprints and schematics for 00 CF SA are listed on our Part Details page. You can also find images and similar parts to 00 CF SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 CF SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 CF SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 CF SA fall under?
The 00 CF SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 00 CF SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 CF SA you can contact the distributor directly for product support, shipping queries etc.
Is the 00 CF SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 CF SA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 00 CF SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 CF SA often in real-time on the comparison pages.
What if I can't find stock of 00 CF SA?
You can fill out our help required form which you can use to request a quote for 00 CF SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.