Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.88
IDC Connector Type | IDC Receptacle |
---|---|
Contact Gender | Female |
Pitch Spacing | 9mm |
No. of Rows | 1 Row |
No. of Contacts | 2Contacts |
Connector Mounting | Cable Mount |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Headers&Wire Housings 2P IDC CONNECTOR 16AWG | Rapid Electronics |
Pcb Connector Rohs Compliant: Yes |Kyocera Avx 00-9177-002-012-006/ | Newark Electronics |
9177 Series Wire to Board Receptacle 9 mm Press Fit Discrete Wire IDC | Future Electronics |
Conn IDC Connector RCP 2 POS 9mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 00-9177-002-012-006.?
Additional datasheets, footprints and schematics for 00-9177-002-012-006. are listed on our Part Details page. You can also find images and similar parts to 00-9177-002-012-006. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-9177-002-012-006. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-9177-002-012-006. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-9177-002-012-006. fall under?
The 00-9177-002-012-006. is listed under Connectors > IDC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00-9177-002-012-006. when available in the IDC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-9177-002-012-006. you can contact the distributor directly for product support, shipping queries etc.
Is the 00-9177-002-012-006. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00-9177-002-012-006. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 00-9177-002-012-006..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-9177-002-012-006. often in real-time on the comparison pages.
What if I can't find stock of 00-9177-002-012-006.?
You can fill out our help required form which you can use to request a quote for 00-9177-002-012-006. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.