Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IDC Connector Type | IDC Receptacle |
---|---|
Contact Gender | Female |
Pitch Spacing | 2.5mm |
No. of Rows | 1 Row |
No. of Contacts | 3Contacts |
Connector Mounting | Cable Mount |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Fye Industrial - Falcon/Tape/Reel Rohs Compliant: Yes |Kyocera Avx 009175003001106 | Newark Electronics |
Conn IDC Connector RCP 3 POS 2.5mm Solder ST SMD Reel/Box | Avnet America |
Where can I find additional details, specifications and documents for a 00-9175-003-001-106.?
Additional datasheets, footprints and schematics for 00-9175-003-001-106. are listed on our Part Details page. You can also find images and similar parts to 00-9175-003-001-106. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-9175-003-001-106. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-9175-003-001-106. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-9175-003-001-106. fall under?
The 00-9175-003-001-106. is listed under Connectors > IDC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00-9175-003-001-106. when available in the IDC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-9175-003-001-106. you can contact the distributor directly for product support, shipping queries etc.
Is the 00-9175-003-001-106. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00-9175-003-001-106. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 00-9175-003-001-106..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-9175-003-001-106. often in real-time on the comparison pages.
What if I can't find stock of 00-9175-003-001-106.?
You can fill out our help required form which you can use to request a quote for 00-9175-003-001-106. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.