Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
6,846
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
89
in stock
|
Buy Now | |
element14
from US$0.38
|
89
in stock
|
Buy Now | |
Farnell
from US$0.43
|
89
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | - |
Connector Type | Wire to Board |
Contact Termination Type | IDC / IDT |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | IDC / IDT |
Pitch Spacing | 2.5mm |
Termination Method | IDC |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Punch down block | Transfer Multisort Elektronik |
CONN SSL IDC CONT26-28AWG SLDR | TTI Europe |
Connector, Idc, Smt, 3Way | Newark Electronics |
CONNECTOR, IDC, SMT, 3WAY | element14 |
Conn, 3 POS IDC Board Mount | RS |
9175 Series Wire to Board Receptacle 2.5 mm Press Fit Discrete Wire IDC | Future Electronics |
Conn IDC Connector SKT 3 POS 2.5mm Solder ST SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 00 9175 003 001 006?
Additional datasheets, footprints and schematics for 00 9175 003 001 006 are listed on our Part Details page. You can also find images and similar parts to 00 9175 003 001 006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 9175 003 001 006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 9175 003 001 006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 9175 003 001 006 fall under?
The 00 9175 003 001 006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00 9175 003 001 006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 9175 003 001 006 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 9175 003 001 006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 9175 003 001 006 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 00 9175 003 001 006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 9175 003 001 006 often in real-time on the comparison pages.
What if I can't find stock of 00 9175 003 001 006?
You can fill out our help required form which you can use to request a quote for 00 9175 003 001 006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.