Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Rutronik |
50,000
units
|
Buy Now |
![]() |
Arrow Electronics |
6,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
3,516
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Newark Electronics |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | - |
Connector Type | Wire to Board |
Contact Termination Type | IDC / IDT |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | IDC / IDT |
Pitch Spacing | 2.5mm |
Termination Method | IDC |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
02P WIRE TO BOARD IDC BLACK | Rutronik |
Punch down block | Transfer Multisort Elektronik |
Conn IDC Connector RCP 2 POS 2.5mm Solder ST SMD Reel/Box | Avnet America |
WIRE-BOARD CONNECTOR, 2 POSITION, 2.5MM | Newark Electronics |
CONNECTOR, IDC, SMT, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 00 9175 002 001 006?
Additional datasheets, footprints and schematics for 00 9175 002 001 006 are listed on our Part Details page. You can also find images and similar parts to 00 9175 002 001 006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 9175 002 001 006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 9175 002 001 006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 9175 002 001 006 fall under?
The 00 9175 002 001 006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00 9175 002 001 006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 9175 002 001 006 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 9175 002 001 006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 9175 002 001 006 have stock available?
Authorised distributors including Rutronik, Arrow Electronics, Transfer Multisort Elektronik, Avnet America and Avnet Europe have stock available or on a lead time for 00 9175 002 001 006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 9175 002 001 006 often in real-time on the comparison pages.
What if I can't find stock of 00 9175 002 001 006?
You can fill out our help required form which you can use to request a quote for 00 9175 002 001 006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.