Status: | Unknown |
---|---|
Series: | 9155 Series |
RoHS: | Compliant |
Contact Material | Beryllium Copper |
---|---|
No. of Contacts | 3 Contact |
Battery Terminals | SMD |
Product Range | 9155 Series |
Accessory Type | Battery Connector |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Modular Battery Contact, 3 Position, 3A, Full Reel | Newark Electronics |
9155 Series 3 Position 2.5 mm Single Row Header Standard Battery Connector | Future Electronics |
Conn Battery M 3Power POS 2.5mm Solder ST SMD 3 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 00-9155-003-002-016.?
Additional datasheets, footprints and schematics for 00-9155-003-002-016. are listed on our Part Details page. You can also find images and similar parts to 00-9155-003-002-016. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00-9155-003-002-016. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00-9155-003-002-016. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00-9155-003-002-016. fall under?
The 00-9155-003-002-016. is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 00-9155-003-002-016. when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00-9155-003-002-016. you can contact the distributor directly for product support, shipping queries etc.
Is the 00-9155-003-002-016. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 00-9155-003-002-016. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 00-9155-003-002-016..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00-9155-003-002-016. often in real-time on the comparison pages.
What if I can't find stock of 00-9155-003-002-016.?
You can fill out our help required form which you can use to request a quote for 00-9155-003-002-016. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.