Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.79
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.03
|
5
in stock
|
Buy Now | |
Conrad
from US$64.35
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$65.87
|
-
|
Buy Now | |
element14
from US$85.41
|
-
|
Buy Now | |
Distrelec
from US$67.69
|
-
|
Buy Now | |
Farnell
from US$67.51
|
-
|
Buy Now |
Accessory Type | Tethering System Set |
---|---|
For Use With | KNIPEX Pliers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
KNIPEX TT Hook-on Lanyard Set | RS |
Tethering system set | Transfer Multisort Elektronik |
The tool backup system with many different application possibilities from building construction to the industry climbing. Enables reliable protection against falls, and can cause serious injury, property damage, or the loss of the tool. Set with 1 x Suspension Line, 3 x adapter strap and 2 x material karabiner. The combination of the individual parts is a versatile system with very many mounting options. Attractive sales packaging with SB-holes.This text is machine translated. | Conrad |
Tethering System Set, 6Pc | Newark Electronics |
TETHERING SYSTEM SET, 6PC | element14 |
Knipex Tethering System Set, Blue / Red | Distrelec |
Where can I find additional details, specifications and documents for a 00 50 04 T BK?
Additional datasheets, footprints and schematics for 00 50 04 T BK are listed on our Part Details page. You can also find images and similar parts to 00 50 04 T BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 50 04 T BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 50 04 T BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 50 04 T BK fall under?
The 00 50 04 T BK is listed under Tools & Maintenance > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 00 50 04 T BK when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 50 04 T BK you can contact the distributor directly for product support, shipping queries etc.
Is the 00 50 04 T BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 50 04 T BK have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Newark Electronics and element14 have stock available or on a lead time for 00 50 04 T BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 50 04 T BK often in real-time on the comparison pages.
What if I can't find stock of 00 50 04 T BK?
You can fill out our help required form which you can use to request a quote for 00 50 04 T BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.