Status: | Unknown |
---|---|
Series: | Alligator Series |
RoHS: | Unknown |
Prices starting from US$37.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.74
|
2
in stock
|
Buy Now | |
Conrad
from US$39.56
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$56.45
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.33
|
3
in stock
|
Buy Now | |
element14
from US$82.31
|
2
in stock
|
Buy Now | |
RS
from US$50.16
|
-
|
Buy Now | |
Newark Electronics
from US$52.31
|
-
|
Buy Now |
Kit Contents | 2Pcs of Water Pump Pliers |
---|---|
Product Range | Alligator Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | NA |
In the delivery of item no. 00 31 20 V02 are: 1 x water pump pliers 180 mm, 1 x water pump pliers 250mmThis text is machine translated. | Conrad |
Knipex 00 31 20 V02 Alligator® Water Pump Pliers Set of 2 (180mm & 250mm) | Rapid Electronics |
Kit: pliers | Transfer Multisort Elektronik |
KNIPEX 00 31 20 V02 Set of pliers | RS |
Plier Set, Water Pump, 2Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a 00 31 20 V02?
Additional datasheets, footprints and schematics for 00 31 20 V02 are listed on our Part Details page. You can also find images and similar parts to 00 31 20 V02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 31 20 V02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 31 20 V02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 31 20 V02 fall under?
The 00 31 20 V02 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Sets.
Can I view similar or alternative parts?
You can view similar parts to 00 31 20 V02 when available in the Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 31 20 V02 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 31 20 V02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 31 20 V02 have stock available?
Authorised distributors including Conrad, Rapid Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 00 31 20 V02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 31 20 V02 often in real-time on the comparison pages.
What if I can't find stock of 00 31 20 V02?
You can fill out our help required form which you can use to request a quote for 00 31 20 V02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.