Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$364.19
Knipex 00 21 41 LE Tool Case "BIG Twin-Move" - Rollers & Telescopic Handle | Rapid Electronics |
Sturdy design made from ABS material, black All-round aluminum frame and permanently mounted, stable, both-sided bestuckbare middle wall with versatile insertion possibilities through elastic straps and 12 small pockets. In the bottom of embedded ausziehgriff as well as two outside, easy-running skater rollers. Load capacity up to 30 kg. One or two-sided (V-shaped). Bottom and cover can be independently of each part or volloffnen. Free-standing in all opening positions. Special skids protect the floor and provide for a safe stand. Lockable. Removable Document compartment and detachable tool panel made of dirt-repellent PP sheets with 13 tool pockets. Base tray, height 60 mm, flexible by strips divisible. Tool board as a cover plate with 13 tool pockets. Outer dimensions (W x H x D): 510 x 270 x 410 mm. Dimensions, lid, inner (L x W x H): 480 x 105 x 370 mm. Dimensions, soil, inner (L x W x H): 445 x 105 x 330 mm.This text is machine translated. | Conrad |
Suitcase: tool case on wheels | Transfer Multisort Elektronik |
KNIPEX 00 21 41 LE Tool Case "BIG Twin M | RS |
Tool Case "big Twin-Move", Empty |Knipex 00 21 41 LE | Newark Electronics |
TOOL BAGS, EMPTY BIG TWIN MOVE | Farnell |
Where can I find additional details, specifications and documents for a 00 21 41 LE?
Additional datasheets, footprints and schematics for 00 21 41 LE are listed on our Part Details page. You can also find images and similar parts to 00 21 41 LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 21 41 LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 21 41 LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 21 41 LE fall under?
The 00 21 41 LE is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 00 21 41 LE when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 21 41 LE you can contact the distributor directly for product support, shipping queries etc.
Is the 00 21 41 LE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 21 41 LE have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 00 21 41 LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 21 41 LE often in real-time on the comparison pages.
What if I can't find stock of 00 21 41 LE?
You can fill out our help required form which you can use to request a quote for 00 21 41 LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.