Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$749.82
Kit Contents | 20 Pcs of Plier Stripper Dismantling Tool Cutter Wrench Cable Shears Screwdrivers |
---|---|
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 00 21 20 Tool Case "Electric" - 20 Piece | Rapid Electronics |
Equipped with 20 brand tools, VDE tested according to DIN EN 60900 Sturdy design made of ABS material, black. Double aluminum frame running all around. Metal hinges that work as a lid holder Robust and ergonomic carrying handle Two lockable integrated locks. A removable tool panel in the lid with 15 tool bags on the bottom side and 6 large tool bags and a terminal compartment (400 mm wide) on the cover page held by push button. Base tray, height 58 mm, variable subdividers and cover plate with 6 great tool bags fixable by push button. Cover and tool panels made from Con-Pearl ® material Load carrying capacity up to 20 kg. Outer dimensions (W x H x D): 480 x 180 x 365 mm inner dimensions (W x H x D): 415 x 160 x 300 mm.This text is machine translated. | Conrad |
KNIPEX 00 21 20 Tool Case "Vision24" Ele | RS |
Electrical Tool Kit, 20 Pc | Newark Electronics |
ELECTRICAL TOOL KIT, 20 PC | Farnell |
Where can I find additional details, specifications and documents for a 00 21 20?
Additional datasheets, footprints and schematics for 00 21 20 are listed on our Part Details page. You can also find images and similar parts to 00 21 20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 21 20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 21 20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 21 20 fall under?
The 00 21 20 is listed under Tools & Production Supplies > Assortments & Kits > Kits.
Can I view similar or alternative parts?
You can view similar parts to 00 21 20 when available in the Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 21 20 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 21 20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 21 20 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 00 21 20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 21 20 often in real-time on the comparison pages.
What if I can't find stock of 00 21 20?
You can fill out our help required form which you can use to request a quote for 00 21 20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.