Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.04
|
199
in stock
|
Buy Now | |
Rapid Electronics
from US$29.36
|
82
in stock
|
Buy Now | |
Conrad
from US$29.75
|
82
in stock
|
Buy Now | |
element14
from US$34.54
|
10
in stock
|
Buy Now | |
Farnell
from US$28.07
|
10
in stock
|
Buy Now | |
Distrelec
from US$24.25
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$27.39
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Length | 145mm |
Weight | 140g |
WRENCH FOR SWITCH CABINET | RS |
Knipex 00 11 07 Pen-Style Control Cabinet Key | Rapid Electronics |
Universal key for control cabinets, locking systems and technical equipments like air conditioners and ventilation systems, blocking valves, network switchboards etc. | Conrad |
CONTROL CABINET KEY, PEN STYLE | element14 |
Knipex Pin control Cabinet Key | Distrelec |
Control Cabinet Key, Pen Style | Newark Electronics |
Where can I find additional details, specifications and documents for a 00 11 07?
Additional datasheets, footprints and schematics for 00 11 07 are listed on our Part Details page. You can also find images and similar parts to 00 11 07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 11 07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 11 07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 11 07 fall under?
The 00 11 07 is listed under Fasteners & Mechanical > Fasteners & Fixings > Keys.
Can I view similar or alternative parts?
You can view similar parts to 00 11 07 when available in the Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 11 07 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 11 07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 11 07 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, element14 and Farnell have stock available or on a lead time for 00 11 07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 11 07 often in real-time on the comparison pages.
What if I can't find stock of 00 11 07?
You can fill out our help required form which you can use to request a quote for 00 11 07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.