Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.34
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$45.68
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.92
|
11
in stock
|
Buy Now | |
Conrad
from US$46.12
|
10
in stock
|
Buy Now | |
RS
from US$49.76
|
9
in stock
|
Buy Now | |
element14
from US$56.37
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$46.88
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 90mm |
External Width | 90mm |
Weight | 220g |
Knipex 00 11 06 Universal Key | Rapid Electronics |
Wrench | Transfer Multisort Elektronik |
For locking systems in electrical engineering, gas and water supply, air conditioning and ventilation technology, industry, building technology, etc. Nine different closures from zink-druckgu ss in a key. With removable chain and snap hook. Arm length total: 90 mm. Zinc diecast Zinc diecastThis text is machine translated. | Conrad |
KNIPEX 00 11 06 Universal Key for all st | RS |
Universal Switch Key | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 00 11 06?
Additional datasheets, footprints and schematics for 00 11 06 are listed on our Part Details page. You can also find images and similar parts to 00 11 06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 11 06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 11 06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 11 06 fall under?
The 00 11 06 is listed under Fasteners & Mechanical > Fasteners & Fixings > Keys.
Can I view similar or alternative parts?
You can view similar parts to 00 11 06 when available in the Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 11 06 you can contact the distributor directly for product support, shipping queries etc.
Is the 00 11 06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 11 06 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Conrad, RS and element14 have stock available or on a lead time for 00 11 06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 11 06 often in real-time on the comparison pages.
What if I can't find stock of 00 11 06?
You can fill out our help required form which you can use to request a quote for 00 11 06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.