Status: | Unknown |
---|---|
Series: | Clipper Series |
RoHS: | Unknown |
Prices starting from US$17.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.09
|
10
in stock
|
Buy Now | |
RS
from US$29.94
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.40
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$19.43
|
12
in stock
|
Buy Now | |
element14
from US$41.47
|
10
in stock
|
Buy Now | |
Conrad
from US$20.38
|
6
in stock
|
Buy Now | |
Schukat Electronic
from US$17.62
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$27.39
|
-
|
Buy Now |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 85.75mm |
External Width - Metric | 59.75mm |
External Depth - Metric | 22mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 3.38" |
External Width - Imperial | 2.35" |
External Depth - Imperial | 0.87" |
Product Range | Clipper Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Height | 22mm |
Overall Depth | 85mm |
Overall Width | 60mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Length | 44mm |
Weight | 50g |
KNIPEX 00 11 02 Control Cabinet Key for | RS |
Wrench | Transfer Multisort Elektronik |
Knipex 00 11 02 Control Cabinet Key | Rapid Electronics |
SWITCH KEY WRENCH, SMALL | element14 |
Short design, arm length total: 44 mm for switchgear cabinets, shut-off systems the gas, water and electricity supply. For technical systems in buildings such as climatic and ventilating systems, stop valves, mains switchboards, etc.. With 50 (ART.: slotted 1.0 x 7 mm and cross-recess PH 2. With Adapter for 1/4" bits on a mounting chain. Additional bit head for 1/4" bits in a arm. Zinc diecastThis text is machine translated. | Conrad |
Multifunctional Key 4 Arm 44mm | Schukat Electronic |
Switch Key Wrench, Small | Newark Electronics |
Where can I find additional details, specifications and documents for a 001102?
Additional datasheets, footprints and schematics for 001102 are listed on our Part Details page. You can also find images and similar parts to 001102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 001102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 001102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 001102 fall under?
The 001102 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 001102 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 001102 you can contact the distributor directly for product support, shipping queries etc.
Is the 001102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 001102 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 001102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 001102 often in real-time on the comparison pages.
What if I can't find stock of 001102?
You can fill out our help required form which you can use to request a quote for 001102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.