Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 8 |
---|---|
Digit Height | 7mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Panel Cutout Height | 22mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Count Speed Max | 7.5kHz |
Counting Speed | 7.5kHz |
Display Technology | LCD |
External Depth | 32mm |
External Length / Height | 24mm |
External Width | 48mm |
Operating Temperature Range | -10°C to +50°C |
Panel Cutout Size | 22 x 45 mm |
8 digit LCD counter,Li battery | RS |
Hengstler Summation Counter, 8 Digits, ... | Distrelec |
Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 0.731.101?
Additional datasheets, footprints and schematics for 0.731.101 are listed on our Part Details page. You can also find images and similar parts to 0.731.101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.731.101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.731.101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.731.101 fall under?
The 0.731.101 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0.731.101 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.731.101 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.731.101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.731.101 have stock available?
Authorised distributors including RS, Distrelec, Farnell, element14 and Newark Electronics have stock available or on a lead time for 0.731.101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.731.101 often in real-time on the comparison pages.
What if I can't find stock of 0.731.101?
You can fill out our help required form which you can use to request a quote for 0.731.101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.