Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Panel Cutout Height | 14.2mm |
Panel Cutout Width | 27mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Count Speed Max | 10Hz |
Counting Speed | 10Hz |
External Depth | 43mm |
External Length / Height | 20mm |
External Width | 30mm |
Operating Temperature Range | -10°C to +50°C |
Panel Cutout Size | 14.2 x 27 mm |
Power Consumption | 600mW |
Supply Voltage Range | 207V AC to 253V AC |
Supply Voltage V AC | 230VAC |
230Vac 6 digit Add Counter | RS |
Hengstler Totalizing Counter Analogue 6 Digits 10Hz 230VAC | Distrelec |
COUNTER, MINIATURE, 230VAC | Farnell |
Where can I find additional details, specifications and documents for a 0.635.815?
Additional datasheets, footprints and schematics for 0.635.815 are listed on our Part Details page. You can also find images and similar parts to 0.635.815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0.635.815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0.635.815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0.635.815 fall under?
The 0.635.815 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 0.635.815 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0.635.815 you can contact the distributor directly for product support, shipping queries etc.
Is the 0.635.815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0.635.815 have stock available?
Authorised distributors including RS, Distrelec and Farnell have stock available or on a lead time for 0.635.815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0.635.815 often in real-time on the comparison pages.
What if I can't find stock of 0.635.815?
You can fill out our help required form which you can use to request a quote for 0.635.815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.