Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Crimp Kit |
---|---|
For Use With | ADK Series D Sub Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 13mm |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Connector Accessory, Crimp Kit, Adk Series D Sub Connector Rohs Compliant: Yes |Amp Te Connectivity 0-1478764-2 | Newark Electronics |
CABLE CRIMP KIT, 7.5MM | element14 |
Where can I find additional details, specifications and documents for a 0-1478764-2?
Additional datasheets, footprints and schematics for 0-1478764-2 are listed on our Part Details page. You can also find images and similar parts to 0-1478764-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-1478764-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-1478764-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-1478764-2 fall under?
The 0-1478764-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0-1478764-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-1478764-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-1478764-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-1478764-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0-1478764-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-1478764-2 often in real-time on the comparison pages.
What if I can't find stock of 0-1478764-2?
You can fill out our help required form which you can use to request a quote for 0-1478764-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.