Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Status: | Unknown |
---|---|
Series: | FASTON Series |
RoHS: | Compliant |
Product Range | FASTON Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
RoHS Compliant | Yes |
TAP, RIGHT ANGLE, 2.8X0.8MM | element14 |
Disconnect Tab, R/A, 2.79 X 0.79Mm, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 0-0725963-2?
Additional datasheets, footprints and schematics for 0-0725963-2 are listed on our Part Details page. You can also find images and similar parts to 0-0725963-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0725963-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0725963-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0725963-2 fall under?
The 0-0725963-2 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0-0725963-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0725963-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0725963-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0725963-2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 0-0725963-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0725963-2 often in real-time on the comparison pages.
What if I can't find stock of 0-0725963-2?
You can fill out our help required form which you can use to request a quote for 0-0725963-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.