Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP HD-20 32-20AWG Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP HD-20 32-20AWG Contacts |
Crimp Size | 0.2" to 0.09" |
RoHS Compliant | Yes |
Ratchet Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a 0-0169341-1?
Additional datasheets, footprints and schematics for 0-0169341-1 are listed on our Part Details page. You can also find images and similar parts to 0-0169341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0169341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0169341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0169341-1 fall under?
The 0-0169341-1 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 0-0169341-1 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0169341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0169341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0169341-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0-0169341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0169341-1 often in real-time on the comparison pages.
What if I can't find stock of 0-0169341-1?
You can fill out our help required form which you can use to request a quote for 0-0169341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.