Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.90
|
2,669
in stock
|
Buy Now |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.49mm |
Cable Diameter Min | 1.98mm |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 1.4mm² |
Wire Area Size Min | 0.8mm² |
Wire Size | 16AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CRIMP PIN, III+, TIN, GRND, 18-16AWG | element14 |
Where can I find additional details, specifications and documents for a 0-0164164-1?
Additional datasheets, footprints and schematics for 0-0164164-1 are listed on our Part Details page. You can also find images and similar parts to 0-0164164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0164164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0164164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0164164-1 fall under?
The 0-0164164-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0-0164164-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0164164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0164164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0164164-1 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 0-0164164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0164164-1 often in real-time on the comparison pages.
What if I can't find stock of 0-0164164-1?
You can fill out our help required form which you can use to request a quote for 0-0164164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.