Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.64
|
4,388
in stock
|
Buy Now |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Compliant |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
CRIMP TERMINAL, RING, PIDG, M8, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 0-0160298-0?
Additional datasheets, footprints and schematics for 0-0160298-0 are listed on our Part Details page. You can also find images and similar parts to 0-0160298-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0-0160298-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0-0160298-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0-0160298-0 fall under?
The 0-0160298-0 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0-0160298-0 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0-0160298-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0-0160298-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0-0160298-0 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 0-0160298-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0-0160298-0 often in real-time on the comparison pages.
What if I can't find stock of 0-0160298-0?
You can fill out our help required form which you can use to request a quote for 0-0160298-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.