WESD51 CAL DU Soldering Stations & Accessories by Weller

SOLDERING STATION, 120V, 50W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Buy Now

Specifications

Supply Voltage VAC 120V
Heat Temperature Max 850°F
Output Power 50W
Kit Contents WESD51 Power Unit, PES51 Soldering Pencil, PH50 Stand, Sponge and PW50 Probe
RoHS Compliant No

Alternative Descriptions

Soldering Station, 120V, 50W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WESD51 CAL DU?

Additional datasheets, footprints and schematics for WESD51 CAL DU are listed on our Part Details page. You can also find images and similar parts to WESD51 CAL DU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WESD51 CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WESD51 CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WESD51 CAL DU fall under?

The WESD51 CAL DU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to WESD51 CAL DU when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WESD51 CAL DU you can contact the distributor directly for product support, shipping queries etc.

Is the WESD51 CAL DU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WESD51 CAL DU have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for WESD51 CAL DU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WESD51 CAL DU often in real-time on the comparison pages.

What if I can't find stock of WESD51 CAL DU?

You can fill out our help required form which you can use to request a quote for WESD51 CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.