Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.84
|
4,832
in stock
|
Buy Now |
![]() |
Microchip Technology
from US$1.57
|
175,439
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.65
|
8,975
in stock
|
Buy Now |
![]() |
element14
from US$2.06
|
8,975
in stock
|
Buy Now |
![]() |
Farnell
from US$1.67
|
8,975
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.57
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.76
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
USB IC Type | USB PHY Transceiver |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | QFN |
No. of Pins | 32Pins |
Data Rate | - |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
USB Type | USB Transceiver |
Enhanced Single Supply Hi-Speed USB ULPI Transceiver | Microchip Technology |
Usb Transceiver, Usb 2.0, Qfn-32 | Newark Electronics |
USB TRANSCEIVER, USB 2.0, QFN-32 | element14 |
Enhanced Hi Speed USB ULPI transceiver | RS |
MULTI-FREQUENCY USB 2.0 ULPI PHY WITH VARIALBE I/O VOLTAGE | Future Electronics |
USB Transceiver Single 480Mbps 32-Pin QFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a USB3340-EZK-TR?
Additional datasheets, footprints and schematics for USB3340-EZK-TR are listed on our Part Details page. You can also find images and similar parts to USB3340-EZK-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB3340-EZK-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB3340-EZK-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB3340-EZK-TR fall under?
The USB3340-EZK-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to USB3340-EZK-TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB3340-EZK-TR you can contact the distributor directly for product support, shipping queries etc.
Is the USB3340-EZK-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB3340-EZK-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for USB3340-EZK-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB3340-EZK-TR often in real-time on the comparison pages.
What if I can't find stock of USB3340-EZK-TR?
You can fill out our help required form which you can use to request a quote for USB3340-EZK-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.