Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Min | 0°C |
---|---|
Temperature Max | 650°C |
IR Resolution | 160 x 120 |
Thermal Sensitivity (NETD) | - |
Field of View (H x V) | 31° x 23° |
IR Focus Distance Min | 50cm |
Image Capture Frequency | 9Hz |
Manufacturer Warranty | 2 Years |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
THERMAL IMAGER, 31 X 23DEG, 50CM | Farnell |
Where can I find additional details, specifications and documents for a TESTO 868?
Additional datasheets, footprints and schematics for TESTO 868 are listed on our Part Details page. You can also find images and similar parts to TESTO 868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TESTO 868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TESTO 868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TESTO 868 fall under?
The TESTO 868 is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermal Imaging Cameras.
Can I view similar or alternative parts?
You can view similar parts to TESTO 868 when available in the Thermal Imaging Cameras range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TESTO 868 you can contact the distributor directly for product support, shipping queries etc.
Is the TESTO 868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TESTO 868 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TESTO 868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TESTO 868 often in real-time on the comparison pages.
What if I can't find stock of TESTO 868?
You can fill out our help required form which you can use to request a quote for TESTO 868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.