Status: | Unknown |
---|---|
Series: | SmartPro Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 6Outlets |
Capacity (VA / W) | 1kVA / 705W |
Input Voltage AC Max | 120V |
Output Voltage | 120V |
Backup Time - Full Load | 8min |
Product Range | SmartPro Series |
Length | 7.2" |
RoHS Compliant | NA |
1050VA UPS System SmartPro Tower Line-Interactive 120V 6 Outlet - 1050 VA, 1 USB | RS Americas |
Ups, 120V, 1050Va/705W | Newark Electronics |
Where can I find additional details, specifications and documents for a SMART 1050NET?
Additional datasheets, footprints and schematics for SMART 1050NET are listed on our Part Details page. You can also find images and similar parts to SMART 1050NET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMART 1050NET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMART 1050NET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMART 1050NET fall under?
The SMART 1050NET is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SMART 1050NET when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMART 1050NET you can contact the distributor directly for product support, shipping queries etc.
Is the SMART 1050NET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMART 1050NET have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for SMART 1050NET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMART 1050NET often in real-time on the comparison pages.
What if I can't find stock of SMART 1050NET?
You can fill out our help required form which you can use to request a quote for SMART 1050NET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.